N80C188-25
N80C188-25
Active
Description:  IC MPU I186 25MHZ
Manufacturer:  Rochester Electronics
Datasheet:   N80C188-25 Datasheet
History Price: $10.35000
In Stock: 0
N80C188-25 vs N802868
Series
i186
-
Packaging
Bulk
Bulk
Status
Active
Active
Core Processor
80C186
80286
Number of Cores/Bus Width
1 Core, 16-Bit
1 Core
Speed
25MHz
8MHz
Co-Processors/DSP
-
-
RAM Controllers
DRAM
DRAM
Graphics Acceleration
No
No
Display & Interface Controllers
-
-
Ethernet
-
-
SATA
-
-
USB
-
-
Voltage - I/O
5.0V
5V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 85 ℃ (TC)
Security Features
-
-
Package / Case
-
Surface Mount
Supplier Device Package
-
68-LCC (J-Lead)