Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microprocessors
/ Rochester Electronics N80C188-25
N80C188-25
Active
Embedded - Microprocessors
Description:
IC MPU I186 25MHZ
Manufacturer:
Rochester Electronics
Datasheet:
N80C188-25 Datasheet
History Price: $10.35000
In Stock: 0
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
N80C188-25 vs N8088-2
Part No
N80C188-25
N8088-2
Category
Embedded - Microprocessors
Embedded - Microprocessors
Manufacturer
Rochester Electronics
Advanced Micro Devices
Series
i186
-
Packaging
Bulk
Bulk
Status
Active
Active
Core Processor
80C186
8088
Number of Cores/Bus Width
1 Core, 16-Bit
1 Core, 8-Bit
Speed
25MHz
8MHz
Co-Processors/DSP
-
-
RAM Controllers
DRAM
-
Graphics Acceleration
No
No
Display & Interface Controllers
-
-
Ethernet
-
-
SATA
-
-
USB
-
-
Voltage - I/O
5.0V
5V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Security Features
-
-
Package / Case
-
Surface Mount
Supplier Device Package
-
44-LCC (J-Lead)