Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microprocessors
/ Advanced Micro Devices N80C188/TR
N80C188/TR
Active
Embedded - Microprocessors
Description:
IC MPU I186
Manufacturer:
Advanced Micro Devices
Datasheet:
N80C188/TR Datasheet
History Price: $3.96000
In Stock: 16400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
N80C188/TR vs N80186
Part No
N80C188/TR
N80186
Category
Embedded - Microprocessors
Embedded - Microprocessors
Manufacturer
Advanced Micro Devices
Advanced Micro Devices
Series
i186
-
Packaging
Bulk
Bulk
Status
Active
Active
Core Processor
80C186
80186
Number of Cores/Bus Width
1 Core, 16-Bit
1 Core, 16-Bit
Speed
-
8MHz
Co-Processors/DSP
-
-
RAM Controllers
DRAM
-
Graphics Acceleration
No
No
Display & Interface Controllers
-
-
Ethernet
-
-
SATA
-
-
USB
-
-
Voltage - I/O
5.0V
5V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Security Features
-
-
Package / Case
-
Surface Mount
Supplier Device Package
-
68-LCC (J-Lead)