Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers
/ Intel N80C196KC20
N80C196KC20
Active
Embedded - Microcontrollers
Description:
IC MCU 16BIT 16KB OTP 68PLCC
Manufacturer:
Intel
Datasheet:
N80C196KC20 Datasheet
History Price: Active
In Stock: 24400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
N80C196KC20 vs N80C196MD
Part No
N80C196KC20
N80C196MD
Category
Embedded - Microcontrollers
Embedded - Microcontrollers
Manufacturer
Intel
Intel
Series
80C
80C
Packaging
Bulk
Tube
Status
Active
Obsolete
Core Processor
MCS 96
MCS 96
Core Size
16-Bit
16-Bit
Speed
20MHz
16MHz
Connectivity
-
-
Peripherals
PWM, WDT
PWM, WDT
Number of I/O
6
64
Program Memory Size
16KB (16K x 8)
-
Program Memory Type
OTP
ROMless
EEPROM Size
-
-
RAM Size
488 x 8
488 x 8
Voltage - Supply (Vcc/Vdd)
4.5V ~ 5.5V
4.5V ~ 5.5V
Data Converters
A/D 8b, 10b
A/D 14x10b
Oscillator Type
Internal
External
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
68-LCC (J-Lead)
84-LCC (J-Lead)
Supplier Device Package
68-PLCC
84-PLCC