N80C452
N80C452
Active
Description:  8-BIT, 8051 CPU, 12MHZ
Manufacturer:  Intel
Datasheet:   N80C452 Datasheet
History Price: $83.32000
In Stock: 23600
N80C452 vs N80C196MD
Part No
Manufacturer
Series
-
80C
Packaging
Bulk
Tube
Status
Active
Obsolete
Core Processor
80C51
MCS 96
Core Size
8-Bit
16-Bit
Speed
14MHz
16MHz
Connectivity
-
-
Peripherals
DMA
PWM, WDT
Number of I/O
40
64
Program Memory Size
-
-
Program Memory Type
External Program Memory
ROMless
EEPROM Size
-
-
RAM Size
256 x 8
488 x 8
Voltage - Supply (Vcc/Vdd)
4.5V ~ 5.5V
4.5V ~ 5.5V
Data Converters
-
A/D 14x10b
Oscillator Type
External, Internal
External
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
68-LCC (J-Lead)
84-LCC (J-Lead)
Supplier Device Package
68-PLCC
84-PLCC