Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers
/ Rochester Electronics N87C51FC-24
N87C51FC-24
Active
Embedded - Microcontrollers
Description:
IC MCU 8BIT
Manufacturer:
Rochester Electronics
Datasheet:
N87C51FC-24 Datasheet
History Price: $77.95000
In Stock: 20400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
N87C51FC-24 vs N87C541
Part No
N87C51FC-24
N87C541
Category
Embedded - Microcontrollers
Embedded - Microcontrollers
Manufacturer
Rochester Electronics
Intel
Series
-
87C54
Packaging
Bulk
Bulk
Status
Active
Active
Core Processor
-
87C54
Core Size
-
8-Bit
Speed
-
16MHz
Connectivity
-
-
Peripherals
-
-
Number of I/O
-
32
Program Memory Size
-
16KB (16K x 8)
Program Memory Type
-
EPROM
EEPROM Size
-
-
RAM Size
-
256 x 8
Voltage - Supply (Vcc/Vdd)
-
4V ~ 6V
Data Converters
-
-
Oscillator Type
-
External, Internal
Operating Temperature
-
0 ℃ ~ 70 ℃ (TA)
Mounting Type
-
Surface Mount
Package / Case
-
44-LCC (J-Lead)
Supplier Device Package
-
44-PLCC