Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers
/ Intel N87C51RC1
N87C51RC1
Obsolete
Embedded - Microcontrollers
Description:
IC MCU 8BIT 32KB OTP 44PLCC
Manufacturer:
Intel
Datasheet:
N87C51RC1 Datasheet
History Price: $5.63000
In Stock: 36800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
N87C51RC1 vs N87C521
Part No
N87C51RC1
N87C521
Category
Embedded - Microcontrollers
Embedded - Microcontrollers
Manufacturer
Intel
Advanced Micro Devices
Series
87C
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Core Processor
MCS 51
80C51
Core Size
8-Bit
8-Bit
Speed
16MHz
12MHz
Connectivity
SIO
UART/USART
Peripherals
WDT
POR, WDT
Number of I/O
32
32
Program Memory Size
32KB (32K x 8)
8KB (8K x 8)
Program Memory Type
OTP
EPROM
EEPROM Size
-
-
RAM Size
512 x 8
256 x 8
Voltage - Supply (Vcc/Vdd)
4V ~ 6V
4.5V ~ 5.5V
Data Converters
-
-
Oscillator Type
External
External, Internal
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
44-LCC (J-Lead)
44-LCC (J-Lead)
Supplier Device Package
44-PLCC
44-PLCC (16.59x16.59)