N87C521
N87C521
Active
Description:  8-BIT, OTPROM, 8051 CPU
Manufacturer:  Advanced Micro Devices
Datasheet:   N87C521 Datasheet
History Price: $33.33000
In Stock: 3200
N87C521 vs N87C541
Part No
Series
-
87C54
Packaging
Bulk
Bulk
Status
Active
Active
Core Processor
80C51
87C54
Core Size
8-Bit
8-Bit
Speed
12MHz
16MHz
Connectivity
UART/USART
-
Peripherals
POR, WDT
-
Number of I/O
32
32
Program Memory Size
8KB (8K x 8)
16KB (16K x 8)
Program Memory Type
EPROM
EPROM
EEPROM Size
-
-
RAM Size
256 x 8
256 x 8
Voltage - Supply (Vcc/Vdd)
4.5V ~ 5.5V
4V ~ 6V
Data Converters
-
-
Oscillator Type
External, Internal
External, Internal
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
44-LCC (J-Lead)
44-LCC (J-Lead)
Supplier Device Package
44-PLCC (16.59x16.59)
44-PLCC