Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Gates and Inverters - Multi-Function, Configurable
/ onsemi NBSG86ABA
NBSG86ABA
Obsolete
Logic - Gates and Inverters - Multi-Function, Configurable
Description:
IC SMART GATE SIGE DIFF 16FCBGA
Manufacturer:
onsemi
Datasheet:
NBSG86ABA Datasheet
History Price: Obsolete
In Stock: 28800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
NBSG86ABA vs NBSG86AMN
Part No
NBSG86ABA
NBSG86AMN
Category
Logic - Gates and Inverters - Multi-Function, Configurable
Logic - Gates and Inverters - Multi-Function, Configurable
Manufacturer
onsemi
onsemi
Series
-
-
Packaging
Tube
Bulk or Tube
Status
Obsolete
Obsolete
Logic Type
Configurable Multiple Function
Configurable Multiple Function
Number of Circuits
2
2
Number of Inputs
2
2
Schmitt Trigger Input
No
No
Output Type
Differential
Differential
Current - Output High, Low
-
-
Voltage - Supply
2.375V ~ 3.465V
2.375V ~ 3.465V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-LBGA, FCBGA
16-VFQFN Exposed Pad
Supplier Device Package
16-FCBGA (4x4)
16-QFN (3x3)