Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Programmable Timers and Oscillators
/ onsemi NBVSBA018LNHTAG
NBVSBA018LNHTAG
Obsolete
Clock/Timing - Programmable Timers and Oscillators
Description:
IC OSC VCXO 155.52MHZ 6CLCC
Manufacturer:
onsemi
Datasheet:
NBVSBA018LNHTAG Datasheet
History Price: $9.66000
In Stock: 13920
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
NBVSBA018LNHTAG vs NBVSPA013LNHTAG
Part No
NBVSBA018LNHTAG
NBVSPA013LNHTAG
Category
Clock/Timing - Programmable Timers and Oscillators
Clock/Timing - Programmable Timers and Oscillators
Manufacturer
onsemi
onsemi
Series
PureEdge
PureEdge
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Type
VCXO
VCXO
Count
-
-
Frequency
155.52MHz
212MHz
Voltage - Supply
2.375V ~ 3.63V
2.375V ~ 2.625V
Current - Supply
90 mA
75 mA
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
6-CLCC
6-CLCC
Supplier Device Package
6-CLCC (7x5)
6-CLCC (7x5)
Mounting Type
Surface Mount
Surface Mount