Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Programmable Timers and Oscillators
/ onsemi NBXDBA014LNHTAG
NBXDBA014LNHTAG
Obsolete
Clock/Timing - Programmable Timers and Oscillators
Description:
IC OSC XTAL DUAL FREQ 6-CLCC
Manufacturer:
onsemi
Datasheet:
NBXDBA014LNHTAG Datasheet
History Price: $6.00000
In Stock: 43760
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
NBXDBA014LNHTAG vs NBXSBB024LNHTAG
Part No
NBXDBA014LNHTAG
NBXSBB024LNHTAG
Category
Clock/Timing - Programmable Timers and Oscillators
Clock/Timing - Programmable Timers and Oscillators
Manufacturer
onsemi
onsemi
Series
PureEdge
PureEdge
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Type
Oscillator, Crystal
Oscillator, Crystal
Count
-
-
Frequency
62.5MHz, 125MHz
622.08MHz
Voltage - Supply
2.97V ~ 3.63V
2.375V ~ 3.63V
Current - Supply
50 mA
95 mA
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
6-CLCC
6-CLCC
Supplier Device Package
6-CLCC (7x5)
6-CLCC (7x5)
Mounting Type
Surface Mount
Surface Mount