Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - DC DC Switching Regulators
/ onsemi NCP1032AMNTXG
NCP1032AMNTXG
Obsolete
PMIC - Voltage Regulators - DC DC Switching Regulators
Description:
IC REG FLYBCK FWRD 8WDFN
Manufacturer:
onsemi
Datasheet:
NCP1032AMNTXG Datasheet
History Price: $2.06000
In Stock: 29500
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
NCP1032AMNTXG vs NCP6354BMTAATBG
Part No
NCP1032AMNTXG
NCP6354BMTAATBG
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
onsemi
onsemi
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Active
Function
Step-Up/Step-Down
Step-Down
Output Configuration
Positive, Isolation Capable
Positive
Topology
Flyback, Forward Converter
Buck
Output Type
-
Adjustable
Number of Outputs
1
1
Voltage - Input (Min)
10.5V
2.3V
Voltage - Input (Max)
200V
5.5V
Voltage - Output (Min/Fixed)
-
0.6V
Voltage - Output (Max)
-
5.5V
Current - Output
-
2A
Frequency - Switching
960kHz
3MHz
Synchronous Rectifier
No
Yes
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-WDFN Exposed Pad
8-WFDFN Exposed Pad
Supplier Device Package
8-WDFN (3x3)
8-WDFN (2x2)