Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - DC DC Switching Regulators
/ onsemi NCP1400ASN19T1
NCP1400ASN19T1
Obsolete
PMIC - Voltage Regulators - DC DC Switching Regulators
Description:
IC REG BOOST 1.9V 80MA 5TSOP
Manufacturer:
onsemi
Datasheet:
NCP1400ASN19T1 Datasheet
History Price: Obsolete
In Stock: 41140
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
NCP1400ASN19T1 vs NCP3231NMNTXG
Part No
NCP1400ASN19T1
NCP3231NMNTXG
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
onsemi
onsemi
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Function
Step-Up
Step-Down
Output Configuration
Positive
Positive
Topology
Boost
Buck
Output Type
Fixed
Adjustable
Number of Outputs
1
1
Voltage - Input (Min)
0.8V
4.5V
Voltage - Input (Max)
1.9V
18V
Voltage - Output (Min/Fixed)
1.9V
0.6V
Voltage - Output (Max)
-
16.56V
Current - Output
80mA (Switch)
25A
Frequency - Switching
180kHz
500kHz
Synchronous Rectifier
No
Yes
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
SOT-23-5 Thin, TSOT-23-5
40-VFQFN Exposed Pad
Supplier Device Package
5-TSOP
40-QFN (6x6)