Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - DC DC Switching Regulators
/ onsemi NCP1400ASN19T1G
NCP1400ASN19T1G
Obsolete
PMIC - Voltage Regulators - DC DC Switching Regulators
Description:
IC REG BOOST 1.9V 80MA 5TSOP
Manufacturer:
onsemi
Datasheet:
NCP1400ASN19T1G Datasheet
History Price: $0.27000
In Stock: 46960
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
NCP1400ASN19T1G vs NCP3232LMNTXG
Part No
NCP1400ASN19T1G
NCP3232LMNTXG
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
onsemi
onsemi
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Function
Step-Up
-
Output Configuration
Positive
-
Topology
Boost
-
Output Type
Fixed
-
Number of Outputs
1
-
Voltage - Input (Min)
0.8V
-
Voltage - Input (Max)
1.9V
-
Voltage - Output (Min/Fixed)
1.9V
-
Voltage - Output (Max)
-
-
Current - Output
80mA (Switch)
-
Frequency - Switching
180kHz
-
Synchronous Rectifier
No
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-
Mounting Type
Surface Mount
-
Package / Case
SOT-23-5 Thin, TSOT-23-5
-
Supplier Device Package
5-TSOP
-