NCP1400ASN22T1G
NCP1400ASN22T1G
Obsolete
Description:  IC REG BOOST 2.2V 80MA 5TSOP
Manufacturer:  onsemi
History Price: $0.27000
In Stock: 8600
NCP1400ASN22T1G vs NCP3235MNTXG
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Function
Step-Up
Step-Down
Output Configuration
Positive
Positive
Topology
Boost
Buck
Output Type
Fixed
Adjustable
Number of Outputs
1
1
Voltage - Input (Min)
0.8V
4.5V
Voltage - Input (Max)
2.2V
21V
Voltage - Output (Min/Fixed)
2.2V
0.6V
Voltage - Output (Max)
-
-
Current - Output
80mA (Switch)
15A
Frequency - Switching
180kHz
-
Synchronous Rectifier
No
Yes
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
SOT-23-5 Thin, TSOT-23-5
40-VFQFN Exposed Pad
Supplier Device Package
5-TSOP
40-QFN (6x6)