NCP1400ASN30T1
NCP1400ASN30T1
Obsolete
Description:  IC REG BOOST 3V 100MA 5TSOP
Manufacturer:  onsemi
History Price: $0.20000
In Stock: 43520
NCP1400ASN30T1 vs NCP3284AMNTXG
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Active
Function
Step-Up
Step-Down
Output Configuration
Positive
Positive
Topology
Boost
Buck
Output Type
Fixed
Adjustable
Number of Outputs
1
1
Voltage - Input (Min)
0.8V
4.5V
Voltage - Input (Max)
3V
18V
Voltage - Output (Min/Fixed)
3V
0.8V
Voltage - Output (Max)
-
5.5V
Current - Output
100mA (Switch)
35A
Frequency - Switching
180kHz
500kHz, 600kHz, 800kHz, 1MHz
Synchronous Rectifier
No
Yes
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 100 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
SOT-23-5 Thin, TSOT-23-5
37-PowerWFQFN
Supplier Device Package
5-TSOP
37-PQFN (5x6)