☰
NCP1403SNT1
NCP1403SNT1
Active
Description:  IC CONV DC-DC PFM 15V 5TSOP
Manufacturer:  onsemi
Datasheet:   NCP1403SNT1 Datasheet
History Price: Active
In Stock: 45880
NCP1403SNT1 vs NCP1444T
Manufacturer
Series
-
-
Packaging
Bulk
Bag
Status
Active
Obsolete
Function
-
Step-Up, Step-Up/Step-Down
Output Configuration
-
Positive
Topology
-
Boost, Flyback, Forward Converter, SEPIC
Output Type
-
Adjustable
Number of Outputs
-
1
Voltage - Input (Min)
-
2.7V
Voltage - Input (Max)
-
30V
Voltage - Output (Min/Fixed)
-
-
Voltage - Output (Max)
-
-
Current - Output
-
4A (Switch)
Frequency - Switching
-
560kHz
Synchronous Rectifier
-
No
Operating Temperature
-
0 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Through Hole
Package / Case
SOT-23-5 Thin, TSOT-23-5
TO-220-7
Supplier Device Package
5-TSOP
TO-220-7