☰
NCP1442FR4
NCP1442FR4
Obsolete
Description:  IC REG MULT CONFG ADJ POWERFLEX7
Manufacturer:  onsemi
Datasheet:   NCP1442FR4 Datasheet
History Price: $0.95000
In Stock: 41760
NCP1442FR4 vs NCP1444T
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Bag
Status
Obsolete
Obsolete
Function
Step-Up, Step-Up/Step-Down
Step-Up, Step-Up/Step-Down
Output Configuration
Positive
Positive
Topology
Boost, Flyback, Forward Converter, SEPIC
Boost, Flyback, Forward Converter, SEPIC
Output Type
Adjustable
Adjustable
Number of Outputs
1
1
Voltage - Input (Min)
2.7V
2.7V
Voltage - Input (Max)
30V
30V
Voltage - Output (Min/Fixed)
-
-
Voltage - Output (Max)
-
-
Current - Output
4A (Switch)
4A (Switch)
Frequency - Switching
280kHz
560kHz
Synchronous Rectifier
No
No
Operating Temperature
0 ℃ ~ 150 ℃ (TJ)
0 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Through Hole
Package / Case
Powerflex-7
TO-220-7
Supplier Device Package
7-Powerflex
TO-220-7