☰
NCP1444T
NCP1444T
Obsolete
Description:  IC REG MULT CONFG ADJ 4A TO220-7
Manufacturer:  onsemi
Datasheet:   NCP1444T Datasheet
History Price: $0.67000
In Stock: 23080
NCP1444T vs NCP1406SNT1
Manufacturer
Series
-
-
Packaging
Bag
Tape & Reel (TR)
Status
Obsolete
Obsolete
Function
Step-Up, Step-Up/Step-Down
Step-Up
Output Configuration
Positive
Positive
Topology
Boost, Flyback, Forward Converter, SEPIC
Boost
Output Type
Adjustable
Adjustable
Number of Outputs
1
1
Voltage - Input (Min)
2.7V
1.4V
Voltage - Input (Max)
30V
5.5V
Voltage - Output (Min/Fixed)
-
1.19V
Voltage - Output (Max)
-
25V
Current - Output
4A (Switch)
25mA
Frequency - Switching
560kHz
1MHz
Synchronous Rectifier
No
No
Operating Temperature
0 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
TO-220-7
SOT-23-5 Thin, TSOT-23-5
Supplier Device Package
TO-220-7
5-TSOP