Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - DC DC Switching Regulators
/ onsemi NCP1444T
NCP1444T
Obsolete
PMIC - Voltage Regulators - DC DC Switching Regulators
Description:
IC REG MULT CONFG ADJ 4A TO220-7
Manufacturer:
onsemi
Datasheet:
NCP1444T Datasheet
History Price: $0.67000
In Stock: 7360
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
NCP1444T vs NCP1529MUTBG
Part No
NCP1444T
NCP1529MUTBG
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
onsemi
onsemi
Series
-
-
Packaging
Bag
Tape & Reel (TR)
Status
Obsolete
Active
Function
Step-Up, Step-Up/Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Boost, Flyback, Forward Converter, SEPIC
Buck
Output Type
Adjustable
Adjustable
Number of Outputs
1
1
Voltage - Input (Min)
2.7V
2.7V
Voltage - Input (Max)
30V
5.5V
Voltage - Output (Min/Fixed)
-
0.9V
Voltage - Output (Max)
-
3.9V
Current - Output
4A (Switch)
1A
Frequency - Switching
560kHz
1.7MHz
Synchronous Rectifier
No
Yes
Operating Temperature
0 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
TO-220-7
6-UDFN Exposed Pad
Supplier Device Package
TO-220-7
6-UDFN (2x2)