Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - Linear
/ onsemi NCP186AMN080TBG
NCP186AMN080TBG
Active
PMIC - Voltage Regulators - Linear
Description:
IC REG LINEAR 0.8V 1A 12DFN
Manufacturer:
onsemi
Datasheet:
NCP186AMN080TBG Datasheet
History Price: $0.78000
In Stock: 39440
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
NCP186AMN080TBG vs NCP1117DTAG
Part No
NCP186AMN080TBG
NCP1117DTAG
Category
PMIC - Voltage Regulators - Linear
PMIC - Voltage Regulators - Linear
Manufacturer
onsemi
onsemi
Series
-
-
Packaging
Tape & Reel (TR)
Bulk or Tube
Status
Active
Obsolete
Output Configuration
Positive
Positive
Output Type
Fixed
Adjustable
Number of Regulators
1
1
Voltage - Input (Max)
5.5V
20V
Voltage - Output (Min/Fixed)
0.8V
1.25V
Voltage - Output (Max)
-
18.8V
Voltage Dropout (Max)
-
1.2V @ 800mA
Current - Output
1A
1A
Current - Quiescent (Iq)
140 μA
10 mA
Current - Supply (Max)
-
-
PSRR
75dB (1kHz)
73dB (120Hz)
Control Features
Enable, Soft Start
-
Protection Features
Over Current, Over Temperature
Over Current, Over Temperature
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
12-VDFN Exposed Pad
TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package
12-DFN (4x4)
DPAK