☰
NCP186AMN080TBG
NCP186AMN080TBG
Active
Description:  IC REG LINEAR 0.8V 1A 12DFN
Manufacturer:  onsemi
History Price: $0.78000
In Stock: 39440
NCP186AMN080TBG vs NCP136BFCT080T2G
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Output Configuration
Positive
Positive
Output Type
Fixed
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
5.5V
5.5V
Voltage - Output (Min/Fixed)
0.8V
0.8V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
-
0.06V @ 700mA
Current - Output
1A
700mA
Current - Quiescent (Iq)
140 μA
110 μA
Current - Supply (Max)
-
-
PSRR
75dB (1kHz)
75dB (1kHz)
Control Features
Enable, Soft Start
Enable
Protection Features
Over Current, Over Temperature
Over Current, Over Temperature
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
12-VDFN Exposed Pad
6-XFBGA, WLCSP
Supplier Device Package
12-DFN (4x4)
6-WLCSP (1.4x0.8)