☰
NCP186AMN080TBG
NCP186AMN080TBG
Active
Description:  IC REG LINEAR 0.8V 1A 12DFN
Manufacturer:  onsemi
History Price: $0.78000
In Stock: 39440
NCP186AMN080TBG vs NCP317BTG
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Obsolete
Output Configuration
Positive
Positive
Output Type
Fixed
Adjustable
Number of Regulators
1
1
Voltage - Input (Max)
5.5V
40V
Voltage - Output (Min/Fixed)
0.8V
1.2V
Voltage - Output (Max)
-
37V
Voltage Dropout (Max)
-
-
Current - Output
1A
500mA
Current - Quiescent (Iq)
140 μA
-
Current - Supply (Max)
-
-
PSRR
75dB (1kHz)
-
Control Features
Enable, Soft Start
-
Protection Features
Over Current, Over Temperature
-
Operating Temperature
-40 ℃ ~ 85 ℃
-55 ℃ ~ 150 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
12-VDFN Exposed Pad
TO-220-3
Supplier Device Package
12-DFN (4x4)
TO-220