Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - Linear
/ onsemi NCP186AMN080TBG
NCP186AMN080TBG
Active
PMIC - Voltage Regulators - Linear
Description:
IC REG LINEAR 0.8V 1A 12DFN
Manufacturer:
onsemi
Datasheet:
NCP186AMN080TBG Datasheet
History Price: $0.78000
In Stock: 39440
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
NCP186AMN080TBG vs NCP500SQL25T1
Part No
NCP186AMN080TBG
NCP500SQL25T1
Category
PMIC - Voltage Regulators - Linear
PMIC - Voltage Regulators - Linear
Manufacturer
onsemi
onsemi
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Obsolete
Output Configuration
Positive
Positive
Output Type
Fixed
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
5.5V
6V
Voltage - Output (Min/Fixed)
0.8V
2.5V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
-
0.27V @ 150mA
Current - Output
1A
150mA
Current - Quiescent (Iq)
140 μA
1 μA
Current - Supply (Max)
-
300 μA
PSRR
75dB (1kHz)
62dB (1kHz)
Control Features
Enable, Soft Start
Enable
Protection Features
Over Current, Over Temperature
Over Current, Over Temperature
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
12-VDFN Exposed Pad
6-VDFN Exposed Pad
Supplier Device Package
12-DFN (4x4)
6-DFN (2x2.2)