NM24C02UEN
NM24C02UEN
Active
Description:  IC EEPROM 2KBIT I2C 100KHZ 8DIP
Manufacturer:  Fairchild Semiconductor
Datasheet:   NM24C02UEN Datasheet
History Price: $0.33000
In Stock: 34000
NM24C02UEN vs NM27C256NE150
Category
Series
-
-
Packaging
Bulk
Tube
Status
Active
Obsolete
Memory Type
Non-Volatile
Non-Volatile
Memory Format
EEPROM
EPROM
Technology
EEPROM
EPROM - OTP
Memory Size
2Kbit
256Kbit
Memory Organization
128 x 16
32K x 8
Memory Interface
I2C
Parallel
Clock Frequency
100 kHz
-
Write Cycle Time - Word, Page
15ms
-
Access Time
3.5 μs
150 ns
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
28-DIP (0.600", 15.24mm)
Supplier Device Package
8-DIP
28-PDIP