NM25C160EM8
NM25C160EM8
Active
Description:  IC EEPROM 16KBIT SPI 8SOIC
Manufacturer:  Fairchild Semiconductor
Datasheet:   NM25C160EM8 Datasheet
History Price: $0.64000
In Stock: 7600
NM25C160EM8 vs NM27C020T200
Category
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Memory Type
Non-Volatile
Non-Volatile
Memory Format
EEPROM
EPROM
Technology
EEPROM
EPROM - UV
Memory Size
16Kbit
2Mbit
Memory Organization
2K x 8
256K x 8
Memory Interface
SPI
Parallel
Clock Frequency
2.1 MHz
-
Write Cycle Time - Word, Page
10ms
-
Access Time
-
200 ns
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
32-TFSOP (0.724", 18.40mm Width)
Supplier Device Package
8-SOIC
32-TSOP