Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Memory
/ National Semiconductor NM27C010N200
NM27C010N200
Active
Memory
Description:
IC EPROM 1MBIT PARALLEL 32DIP
Manufacturer:
National Semiconductor
Datasheet:
NM27C010N200 Datasheet
History Price: Active
In Stock: 38800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
NM27C010N200 vs NM27C010T150
Part No
NM27C010N200
NM27C010T150
Category
Memory
Memory
Manufacturer
National Semiconductor
onsemi
Series
-
-
Packaging
Bulk
Tray
Status
Active
Obsolete
Memory Type
Non-Volatile
Non-Volatile
Memory Format
EPROM
EPROM
Technology
EPROM - OTP
EPROM - OTP
Memory Size
1Mbit
1Mbit
Memory Organization
128K x 8
128K x 8
Memory Interface
Parallel
Parallel
Clock Frequency
-
-
Write Cycle Time - Word, Page
-
-
Access Time
200 ns
150 ns
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
32-DIP (0.600", 15.24mm)
32-TFSOP (0.724", 18.40mm Width)
Supplier Device Package
32-DIP
32-TSOP