Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Memory
/ onsemi NM27C010Q150
NM27C010Q150
Obsolete
Memory
Description:
IC EPROM 1MBIT PARALLEL 32CDIP
Manufacturer:
onsemi
Datasheet:
NM27C010Q150 Datasheet
History Price: Obsolete
In Stock: 5200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
NM27C010Q150 vs NM25C160M8
Part No
NM27C010Q150
NM25C160M8
Category
Memory
Memory
Manufacturer
onsemi
Fairchild Semiconductor
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Memory Type
Non-Volatile
Non-Volatile
Memory Format
EPROM
EEPROM
Technology
EPROM - UV
EEPROM
Memory Size
1Mbit
16Kbit
Memory Organization
128K x 8
2K x 8
Memory Interface
Parallel
SPI
Clock Frequency
-
2.1 MHz
Write Cycle Time - Word, Page
-
10ms
Access Time
150 ns
-
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
32-CDIP (0.685", 17.40mm) Window
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
32-CDIP
8-SOIC