NM27C010VE120
NM27C010VE120
Obsolete
Description:  IC EPROM 1MBIT PARALLEL 32PLCC
Manufacturer:  Fairchild Semiconductor
History Price: $1.12000
In Stock: 2800
NM27C010VE120 vs NM25C160M8X
Category
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Memory Type
Non-Volatile
Non-Volatile
Memory Format
EPROM
EEPROM
Technology
EPROM - OTP
EEPROM
Memory Size
1Mbit
16Kbit
Memory Organization
128K x 8
2K x 8
Memory Interface
Parallel
SPI
Clock Frequency
-
2.1 MHz
Write Cycle Time - Word, Page
-
10ms
Access Time
120 ns
-
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
32-LCC (J-Lead)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
32-PLCC (14x11.46)
8-SOIC