Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Memory
/ Fairchild Semiconductor NM27C010VE120
NM27C010VE120
Obsolete
Memory
Description:
IC EPROM 1MBIT PARALLEL 32PLCC
Manufacturer:
Fairchild Semiconductor
Datasheet:
NM27C010VE120 Datasheet
History Price: $1.12000
In Stock: 2800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
NM27C010VE120 vs NM27C010Q90
Part No
NM27C010VE120
NM27C010Q90
Category
Memory
Memory
Manufacturer
Fairchild Semiconductor
Fairchild Semiconductor
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Memory Type
Non-Volatile
Non-Volatile
Memory Format
EPROM
EPROM
Technology
EPROM - OTP
EPROM - UV
Memory Size
1Mbit
1Mbit
Memory Organization
128K x 8
128K x 8
Memory Interface
Parallel
Parallel
Clock Frequency
-
-
Write Cycle Time - Word, Page
-
-
Access Time
120 ns
90 ns
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
32-LCC (J-Lead)
32-CDIP (0.685", 17.40mm) Window
Supplier Device Package
32-PLCC (14x11.46)
32-CDIP