NM27C512Q120
NM27C512Q120
Obsolete
Description:  IC EPROM 512KBIT PARALLEL 28CDIP
Manufacturer:  onsemi
History Price: Obsolete
In Stock: 45600
NM27C512Q120 vs NM27C128Q120
Category
Manufacturer
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Memory Type
Non-Volatile
Non-Volatile
Memory Format
EPROM
EPROM
Technology
EPROM - UV
EPROM - UV
Memory Size
512Kbit
128Kbit
Memory Organization
64K x 8
16K x 8
Memory Interface
Parallel
Parallel
Clock Frequency
-
-
Write Cycle Time - Word, Page
-
-
Access Time
120 ns
120 ns
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Through Hole
Through Hole
Package / Case
28-CDIP (0.600", 15.24mm) Window
28-CDIP (0.600", 15.24mm) Window
Supplier Device Package
28-CDIP
28-CDIP