☰
NTE1918
NTE1918
Active
Description:  IC REG LINEAR 15V 3A TO3
Manufacturer:  NTE Electronics
Datasheet:   NTE1918 Datasheet
History Price: $18.58000
In Stock: 17360
NTE1918 vs NTE1908
Part No
Series
-
-
Packaging
Bag
Bag
Status
Active
Active
Output Configuration
Positive
Positive
Output Type
Fixed
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
40V
40V
Voltage - Output (Min/Fixed)
15V
24V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
2.5V @ 3A
-
Current - Output
3A
100mA
Current - Quiescent (Iq)
6 mA
6.5 mA
Current - Supply (Max)
-
-
PSRR
65dB (120Hz)
43dB (120Hz)
Control Features
-
-
Protection Features
Over Current, Over Temperature
Over Current, Over Temperature
Operating Temperature
0 ℃ ~ 150 ℃ (TJ)
0 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
TO-204AA, TO-3
TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package
TO-3
TO-92