Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - Linear
/ NTE Electronics NTE1925
NTE1925
Active
PMIC - Voltage Regulators - Linear
Description:
IC REG LINEAR -24V 1.5A TO3
Manufacturer:
NTE Electronics
Datasheet:
NTE1925 Datasheet
History Price: $7.28000
In Stock: 9880
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
NTE1925 vs NTE1966
Part No
NTE1925
NTE1966
Category
PMIC - Voltage Regulators - Linear
PMIC - Voltage Regulators - Linear
Manufacturer
NTE Electronics
NTE Electronics
Series
-
-
Packaging
Bag
Bag
Status
Active
Active
Output Configuration
Negative
Positive
Output Type
Fixed
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
-40V
35V
Voltage - Output (Min/Fixed)
-24V
9V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
2V @ 1A
-
Current - Output
1.5A
-
Current - Quiescent (Iq)
8 mA
6 mA
Current - Supply (Max)
-
-
PSRR
56dB (120Hz)
72dB (120Hz)
Control Features
-
-
Protection Features
Over Current, Over Temperature
Over Current, Over Temperature
Operating Temperature
0 ℃ ~ 150 ℃ (TJ)
-30 ℃ ~ 75 ℃ (TA)
Mounting Type
Through Hole
Through Hole
Package / Case
TO-204AA, TO-3
TO-220-3
Supplier Device Package
TO-3
TO-220