☰
NTE1925
NTE1925
Active
Description:  IC REG LINEAR -24V 1.5A TO3
Manufacturer:  NTE Electronics
Datasheet:   NTE1925 Datasheet
History Price: $7.28000
In Stock: 9880
NTE1925 vs NTE7239
Part No
Series
-
-
Packaging
Bag
Bag
Status
Active
Active
Output Configuration
Negative
Positive
Output Type
Fixed
Adjustable
Number of Regulators
1
1
Voltage - Input (Max)
-40V
40V
Voltage - Output (Min/Fixed)
-24V
1.2V
Voltage - Output (Max)
-
32V
Voltage Dropout (Max)
2V @ 1A
-
Current - Output
1.5A
5A
Current - Quiescent (Iq)
8 mA
100 μA
Current - Supply (Max)
-
-
PSRR
56dB (120Hz)
75dB ~ 60dB (120Hz)
Control Features
-
-
Protection Features
Over Current, Over Temperature
Over Current, Over Temperature, Short Circuit
Operating Temperature
0 ℃ ~ 150 ℃ (TJ)
0 ℃ ~ 125 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
TO-204AA, TO-3
TO-220-3
Supplier Device Package
TO-3
TO-220