☰
NTE1963
NTE1963
Active
Description:  IC REG LINEAR -6V TO220 FULL PAC
Manufacturer:  NTE Electronics
Datasheet:   NTE1963 Datasheet
History Price: $3.73000
In Stock: 27920
NTE1963 vs NTE1920
Part No
Series
-
-
Packaging
Bag
Bag
Status
Active
Active
Output Configuration
Negative
Positive
Output Type
Fixed
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
-
35V
Voltage - Output (Min/Fixed)
-6V
18V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
-
2.5V @ 1A
Current - Output
-
1.5A
Current - Quiescent (Iq)
6 mA
6 mA
Current - Supply (Max)
-
-
PSRR
75dB (120Hz)
65dB (120Hz)
Control Features
-
-
Protection Features
Over Current, Over Temperature
Over Current, Over Temperature
Operating Temperature
-30 ℃ ~ 75 ℃ (TA)
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
TO-220-3
TO-204AA, TO-3
Supplier Device Package
TO-220
TO-3