Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - Linear
/ NTE Electronics NTE1970
NTE1970
Active
PMIC - Voltage Regulators - Linear
Description:
IC REG LINEAR 12V TO220 FULL PAC
Manufacturer:
NTE Electronics
Datasheet:
NTE1970 Datasheet
History Price: $3.94000
In Stock: 36640
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
NTE1970 vs NTE950
Part No
NTE1970
NTE950
Category
PMIC - Voltage Regulators - Linear
PMIC - Voltage Regulators - Linear
Manufacturer
NTE Electronics
NTE Electronics
Series
-
-
Packaging
Bag
Bag
Status
Active
Active
Output Configuration
Positive
Positive
Output Type
Fixed
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
35V
35V
Voltage - Output (Min/Fixed)
12V
12V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
-
-
Current - Output
-
100mA
Current - Quiescent (Iq)
6 mA
5 mA
Current - Supply (Max)
-
-
PSRR
71dB (120Hz)
54dB (120Hz)
Control Features
-
-
Protection Features
Over Current, Over Temperature
Over Current, Over Temperature
Operating Temperature
-30 ℃ ~ 75 ℃ (TA)
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
TO-220-3
TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package
TO-220
TO-92