☰
NTE1971
NTE1971
Active
Description:  IC REG LIN -12V TO220 FULL PACK
Manufacturer:  NTE Electronics
Datasheet:   NTE1971 Datasheet
History Price: $5.17000
In Stock: 17780
NTE1971 vs NTE970
Part No
Series
-
-
Packaging
Bag
Bag
Status
Active
Active
Output Configuration
Negative
Positive
Output Type
Fixed
Adjustable
Number of Regulators
1
1
Voltage - Input (Max)
-
35V
Voltage - Output (Min/Fixed)
-12V
1.2V
Voltage - Output (Max)
-
33V
Voltage Dropout (Max)
-
-
Current - Output
-
3A
Current - Quiescent (Iq)
6 mA
10 mA
Current - Supply (Max)
-
-
PSRR
71dB (120Hz)
65dB ~ 86dB (120Hz)
Control Features
-
-
Protection Features
Over Current, Over Temperature
Over Current, Over Temperature
Operating Temperature
-30 ℃ ~ 75 ℃ (TA)
0 ℃ ~ 125 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
TO-220-3
TO-204AA, TO-3
Supplier Device Package
TO-220
TO-3