☰
NTE931
NTE931
Active
Description:  IC REG LINEAR 5V 3A TO3
Manufacturer:  NTE Electronics
Datasheet:   NTE931 Datasheet
History Price: $29.10000
In Stock: 4080
NTE931 vs NTE1925
Part No
Series
-
-
Packaging
Bag
Bag
Status
Active
Active
Output Configuration
Positive
Negative
Output Type
Fixed
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
20V
-40V
Voltage - Output (Min/Fixed)
5V
-24V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
-
2V @ 1A
Current - Output
3A
1.5A
Current - Quiescent (Iq)
20 mA
8 mA
Current - Supply (Max)
-
-
PSRR
-
56dB (120Hz)
Control Features
-
-
Protection Features
Over Current, Over Temperature
Over Current, Over Temperature
Operating Temperature
0 ℃ ~ 125 ℃ (TJ)
0 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
TO-204AA, TO-3
TO-204AA, TO-3
Supplier Device Package
TO-3
TO-3