Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - Linear
/ NTE Electronics NTE935
NTE935
Active
PMIC - Voltage Regulators - Linear
Description:
IC REG LINEAR POS ADJ 5A TO3
Manufacturer:
NTE Electronics
Datasheet:
NTE935 Datasheet
History Price: $25.46000
In Stock: 40320
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
NTE935 vs NTE1913
Part No
NTE935
NTE1913
Category
PMIC - Voltage Regulators - Linear
PMIC - Voltage Regulators - Linear
Manufacturer
NTE Electronics
NTE Electronics
Series
-
-
Packaging
Bag
Bag
Status
Active
Active
Output Configuration
Positive
Negative
Output Type
Adjustable
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
-
-35V
Voltage - Output (Min/Fixed)
1.2V
-5V
Voltage - Output (Max)
32V
-
Voltage Dropout (Max)
-
1.1V @ 1A
Current - Output
5A
1.5A
Current - Quiescent (Iq)
10 mA
2 mA
Current - Supply (Max)
-
-
PSRR
60dB ~ 75dB (120Hz)
66dB (120Hz)
Control Features
-
-
Protection Features
Over Current, Over Temperature
Over Current, Over Temperature
Operating Temperature
0 ℃ ~ 125 ℃ (TJ)
0 ℃ ~ 125 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
TO-204AA, TO-3
TO-204AA, TO-3
Supplier Device Package
TO-3
TO-3