☰
NTE951
NTE951
Active
Description:  IC REG LINEAR 15V 100MA TO92
Manufacturer:  NTE Electronics
Datasheet:   NTE951 Datasheet
History Price: $1.32000
In Stock: 28320
NTE951 vs NTE1908
Part No
Series
-
-
Packaging
Bag
Bag
Status
Active
Active
Output Configuration
Positive
Positive
Output Type
Fixed
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
35V
40V
Voltage - Output (Min/Fixed)
15V
24V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
-
-
Current - Output
100mA
100mA
Current - Quiescent (Iq)
5 mA
6.5 mA
Current - Supply (Max)
-
-
PSRR
51dB (120Hz)
43dB (120Hz)
Control Features
-
-
Protection Features
Over Current, Over Temperature
Over Current, Over Temperature
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
TO-226-3, TO-92-3 (TO-226AA)
TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package
TO-92
TO-92