☰
NTE951
NTE951
Active
Description:  IC REG LINEAR 15V 100MA TO92
Manufacturer:  NTE Electronics
Datasheet:   NTE951 Datasheet
History Price: $1.32000
In Stock: 26560
NTE951 vs NTE1913
Part No
Series
-
-
Packaging
Bag
Bag
Status
Active
Active
Output Configuration
Positive
Negative
Output Type
Fixed
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
35V
-35V
Voltage - Output (Min/Fixed)
15V
-5V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
-
1.1V @ 1A
Current - Output
100mA
1.5A
Current - Quiescent (Iq)
5 mA
2 mA
Current - Supply (Max)
-
-
PSRR
51dB (120Hz)
66dB (120Hz)
Control Features
-
-
Protection Features
Over Current, Over Temperature
Over Current, Over Temperature
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 125 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
TO-226-3, TO-92-3 (TO-226AA)
TO-204AA, TO-3
Supplier Device Package
TO-92
TO-3