Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - Linear
/ NTE Electronics NTE951
NTE951
Active
PMIC - Voltage Regulators - Linear
Description:
IC REG LINEAR 15V 100MA TO92
Manufacturer:
NTE Electronics
Datasheet:
NTE951 Datasheet
History Price: $1.32000
In Stock: 26560
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
NTE951 vs NTE968
Part No
NTE951
NTE968
Category
PMIC - Voltage Regulators - Linear
PMIC - Voltage Regulators - Linear
Manufacturer
NTE Electronics
NTE Electronics
Series
-
-
Packaging
Bag
Bag
Status
Active
Active
Output Configuration
Positive
Positive
Output Type
Fixed
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
35V
35V
Voltage - Output (Min/Fixed)
15V
15V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
-
2V @ 1A
Current - Output
100mA
1A
Current - Quiescent (Iq)
5 mA
8 mA
Current - Supply (Max)
-
-
PSRR
51dB (120Hz)
58dB (120Hz)
Control Features
-
-
Protection Features
Over Current, Over Temperature
Over Current, Over Temperature
Operating Temperature
0 ℃ ~ 70 ℃
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
TO-226-3, TO-92-3 (TO-226AA)
TO-220-3
Supplier Device Package
TO-92
TO-220