☰
NTE956
NTE956
Active
Description:  IC REG LINEAR POS ADJ 1.5A TO220
Manufacturer:  NTE Electronics
Datasheet:   NTE956 Datasheet
History Price: $1.94000
In Stock: 19680
NTE956 vs NTE968
Part No
Series
-
-
Packaging
Bag
Bag
Status
Active
Active
Output Configuration
Positive
Positive
Output Type
Adjustable
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
-
35V
Voltage - Output (Min/Fixed)
1.2V
15V
Voltage - Output (Max)
37V
-
Voltage Dropout (Max)
-
2V @ 1A
Current - Output
1.5A
1A
Current - Quiescent (Iq)
10 mA
8 mA
Current - Supply (Max)
-
-
PSRR
65dB ~ 80dB (120Hz)
58dB (120Hz)
Control Features
-
-
Protection Features
Over Current, Over Temperature
Over Current, Over Temperature
Operating Temperature
0 ℃ ~ 125 ℃ (TJ)
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
TO-220-3
TO-220-3
Supplier Device Package
TO-220
TO-220