Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - Linear
/ NTE Electronics NTE960
NTE960
Active
PMIC - Voltage Regulators - Linear
Description:
IC REG LINEAR 5V 1A TO220
Manufacturer:
NTE Electronics
Datasheet:
NTE960 Datasheet
History Price: $1.50000
In Stock: 42160
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
NTE960 vs NTE970
Part No
NTE960
NTE970
Category
PMIC - Voltage Regulators - Linear
PMIC - Voltage Regulators - Linear
Manufacturer
NTE Electronics
NTE Electronics
Series
-
-
Packaging
Bag
Bag
Status
Active
Active
Output Configuration
Positive
Positive
Output Type
Fixed
Adjustable
Number of Regulators
1
1
Voltage - Input (Max)
35V
35V
Voltage - Output (Min/Fixed)
5V
1.2V
Voltage - Output (Max)
-
33V
Voltage Dropout (Max)
2V @ 1A
-
Current - Output
1A
3A
Current - Quiescent (Iq)
8 mA
10 mA
Current - Supply (Max)
-
-
PSRR
68dB (120Hz)
65dB ~ 86dB (120Hz)
Control Features
-
-
Protection Features
Over Current, Over Temperature
Over Current, Over Temperature
Operating Temperature
-55 ℃ ~ 150 ℃
0 ℃ ~ 125 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
TO-220-3
TO-204AA, TO-3
Supplier Device Package
TO-220
TO-3