Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - Linear
/ NTE Electronics NTE962
NTE962
Active
PMIC - Voltage Regulators - Linear
Description:
IC REG LINEAR 6V 1A TO220
Manufacturer:
NTE Electronics
Datasheet:
NTE962 Datasheet
History Price: $1.20000
In Stock: 12700
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
NTE962 vs NTE7239
Part No
NTE962
NTE7239
Category
PMIC - Voltage Regulators - Linear
PMIC - Voltage Regulators - Linear
Manufacturer
NTE Electronics
NTE Electronics
Series
-
-
Packaging
Bag
Bag
Status
Active
Active
Output Configuration
Positive
Positive
Output Type
Fixed
Adjustable
Number of Regulators
1
1
Voltage - Input (Max)
35V
40V
Voltage - Output (Min/Fixed)
6V
1.2V
Voltage - Output (Max)
-
32V
Voltage Dropout (Max)
2V @ 1A
-
Current - Output
1A
5A
Current - Quiescent (Iq)
8 mA
100 μA
Current - Supply (Max)
-
-
PSRR
65dB (120Hz)
75dB ~ 60dB (120Hz)
Control Features
-
-
Protection Features
Over Current, Over Temperature
Over Current, Over Temperature, Short Circuit
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
0 ℃ ~ 125 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
TO-220-3
TO-220-3
Supplier Device Package
TO-220
TO-220