☰
NTE962
NTE962
Active
Description:  IC REG LINEAR 6V 1A TO220
Manufacturer:  NTE Electronics
Datasheet:   NTE962 Datasheet
History Price: $1.20000
In Stock: 28400
NTE962 vs NTE951
Part No
Series
-
-
Packaging
Bag
Bag
Status
Active
Active
Output Configuration
Positive
Positive
Output Type
Fixed
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
35V
35V
Voltage - Output (Min/Fixed)
6V
15V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
2V @ 1A
-
Current - Output
1A
100mA
Current - Quiescent (Iq)
8 mA
5 mA
Current - Supply (Max)
-
-
PSRR
65dB (120Hz)
51dB (120Hz)
Control Features
-
-
Protection Features
Over Current, Over Temperature
Over Current, Over Temperature
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
TO-220-3
TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package
TO-220
TO-92