☰
NTE965
NTE965
Active
Description:  IC REG LINEAR -8V 1A TO220
Manufacturer:  NTE Electronics
Datasheet:   NTE965 Datasheet
History Price: $1.50000
In Stock: 14280
NTE965 vs NTE968
Part No
Series
-
-
Packaging
Bag
Bag
Status
Active
Active
Output Configuration
Negative
Positive
Output Type
Fixed
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
-35V
35V
Voltage - Output (Min/Fixed)
-8V
15V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
2V @ 1A
2V @ 1A
Current - Output
1A
1A
Current - Quiescent (Iq)
8 mA
8 mA
Current - Supply (Max)
-
-
PSRR
62dB (120Hz)
58dB (120Hz)
Control Features
-
-
Protection Features
Over Current, Over Temperature
Over Current, Over Temperature
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
TO-220-3
TO-220-3
Supplier Device Package
TO-220
TO-220