☰
NTE968
NTE968
Active
Description:  IC REG LINEAR 15V 1A TO220
Manufacturer:  NTE Electronics
Datasheet:   NTE968 Datasheet
History Price: $1.50000
In Stock: 37120
NTE968 vs NTE970
Part No
Series
-
-
Packaging
Bag
Bag
Status
Active
Active
Output Configuration
Positive
Positive
Output Type
Fixed
Adjustable
Number of Regulators
1
1
Voltage - Input (Max)
35V
35V
Voltage - Output (Min/Fixed)
15V
1.2V
Voltage - Output (Max)
-
33V
Voltage Dropout (Max)
2V @ 1A
-
Current - Output
1A
3A
Current - Quiescent (Iq)
8 mA
10 mA
Current - Supply (Max)
-
-
PSRR
58dB (120Hz)
65dB ~ 86dB (120Hz)
Control Features
-
-
Protection Features
Over Current, Over Temperature
Over Current, Over Temperature
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
0 ℃ ~ 125 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
TO-220-3
TO-204AA, TO-3
Supplier Device Package
TO-220
TO-3