☰
OP07CS
OP07CS
Obsolete
Description:  IC OPAMP GP LDRIFT LN 8SOIC
Manufacturer:  Analog Devices
Datasheet:   OP07CS Datasheet
History Price: $1.09000
In Stock: 39040
OP07CS vs OP07CD
Part No
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Active
Amplifier Type
General Purpose
General Purpose
Number of Circuits
1
1
Output Type
-
-
Slew Rate
0.3V/μs
0.3V/μs
Gain Bandwidth Product
-
600 kHz
-3db Bandwidth
-
-
Current - Input Bias
1.8 nA
1.8 nA
Voltage - Input Offset
60 μV
60 μV
Current - Supply
-
-
Current - Output / Channel
-
-
Voltage - Supply Span (Min)
6 V
6 V
Voltage - Supply Span (Max)
36 V
36 V
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
8-SOIC