Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Texas Instruments OP27CJGB
OP27CJGB
Active
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC OPAMP GP 1 CIRCUIT 8CDIP
Manufacturer:
Texas Instruments
Datasheet:
OP27CJGB Datasheet
History Price: $59.04000
In Stock: 22320
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
OP27CJGB vs OP21BJ
Part No
OP27CJGB
OP21BJ
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Analog Devices
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Amplifier Type
General Purpose
General Purpose
Number of Circuits
1
1
Output Type
-
-
Slew Rate
2.8V/μs
-
Gain Bandwidth Product
8 MHz
-
-3db Bandwidth
-
-
Current - Input Bias
15 nA
-
Voltage - Input Offset
30 μV
-
Current - Supply
-
-
Current - Output / Channel
30 mA
-
Voltage - Supply Span (Min)
8 V
5 V
Voltage - Supply Span (Max)
44 V
30 V
Operating Temperature
-55 ℃ ~ 125 ℃
-
Mounting Type
Through Hole
Surface Mount
Package / Case
8-CDIP (0.300", 7.62mm)
Die
Supplier Device Package
8-CDIP
Die